The BZT5250H series comprises low-current Zener diodes in an SOD123F surface-mount plastic package measuring 2.6 mm by 1.6 mm by 1.1 mm, designed for general regulation in low-bias and battery-powered applications. The devices feature a total power dissipation of up to 830 mW with operating voltages spanning 1.8 V to 51 V in the E24 range, specified at a test current of 50 μA. The C-series variants, including BZT5250H-C47X, have an intentional slight increase in leakage current to improve fast switching and reduce noise. The forward voltage is limited to 0.9 V at 10 mA. Junction temperature is rated up to 150 °C, with ambient temperature operating from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 47V 375MW SOD123F
DIODE ZENER 47V 375MW SOD123F
DIODE ZENER 47V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C47X | 1727-BZT5250H-C47XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |