BZT5250H-B36X is a low-current Zener diode in an SOD123F surface-mounted package measuring 2.6 mm × 1.6 mm × 1.1 mm. It operates within a nominal voltage range of 1.8 V to 51 V, with a test current of 50 µA, and supports total power dissipation up to 830 mW when mounted on a 1 cm² cathode pad. The device is part of a series offering ±2% and approximate ±5% tolerances, with BZT5250H-B36X specifically rated for a 36 V breakdown voltage. It is designed for low-bias and portable battery-powered applications, and features intentional leakage current optimization for fast switching and noise reduction. Operating junction temperature ranges from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 36V 375MW SOD123F
DIODE ZENER 36V 375MW SOD123F
DIODE ZENER 36V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-B36X | 1727-BZT5250H-B36XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |