High-speed switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS16TH-Q/SOT23/TO-2
BAS16TH-Q/SOT23/TO-2
BAS16TH-Q/SOT23/TO-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS16TH-QR | 1727-BAS16TH-QRCT-ND |
| Product Name | High-speed switching diode | Single Diodes |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 715 to 0.7150 volts | |
| IF | 215 mA |