Nexperia B.V. Low-leakage diode BAS116,215

Description
Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low leakage current applications in surface mounted circuits
Request a Quote
Description
Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low leakage current applications in surface mounted circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Epitaxial medium-speed switching diode with low leakage current in a small SOT23 plastic SMD package, measuring 2.9 mm x 1.3 mm x 1 mm. It has a continuous reverse voltage rating of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. Reverse leakage current is typ. 3 nA at 75 V and 25 °C, with a reverse recovery time of typ. 0.8 µs. The device is AEC-Q101 qualified and operates with a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

Epitaxial medium-speed switching diode with low leakage current in a small SOT23 plastic SMD package, measuring 2.9 mm x 1.3 mm x 1 mm. It has a continuous reverse voltage rating of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. Reverse leakage current is typ. 3 nA at 75 V and 25 °C, with a reverse recovery time of typ. 0.8 µs. The device is AEC-Q101 qualified and operates with a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Low-leakage diode - BAS116,215 - Nexperia B.V.
Nijmegen, Netherlands
Low-leakage diode
BAS116,215
Low-leakage diode BAS116,215
Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low leakage current applications in surface mounted circuits

Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package.

Features and benefits

  • Plastic SMD package
  • Low leakage current: typ. 3 pA
  • Switching time: typ. 0.8 us
  • Continuous reverse voltage: max. 75 V
  • Repetitive peak reverse voltage: max. 85 V
  • Repetitive peak forward current: max. 500 mA

Applications

  • Low leakage current applications in surface mounted circuits
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6525038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6525038
Schottky Diodes & Rectifiers 6525038
Nexperia BAS116,215 Diode

Nexperia BAS116,215 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6525038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6525038P
Schottky Diodes & Rectifiers 6525038P
Nexperia BAS116,215 Diode

Nexperia BAS116,215 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1791062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1791062
Schottky Diodes & Rectifiers 1791062
Nexperia BAS116,215 Diode

Nexperia BAS116,215 Diode

Supplier's Site
Diodes, Rectifiers - Single - BAS116,215 - 1022028-BAS116,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS116,215
1022028-BAS116,215
Diodes, Rectifiers - Single - BAS116,215 1022028-BAS116,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022028-BAS116,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: BAS116 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S-LBAS116LT1G; S-LBAS116LT3G; BAS116Q-13-F; BAS116Q-7-F; Introduction Date: June 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022028-BAS116,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAS116
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S-LBAS116LT1G; S-LBAS116LT3G; BAS116Q-13-F; BAS116Q-7-F;
Introduction Date: June 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BAS116,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.215A, 85V V(RRM), Silicon, TO-236AB

Rectifier Diode, 1 Phase, 1 Element, 0.215A, 85V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Single Diodes - 1727-4795-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4795-1-ND
Single Diodes 1727-4795-1-ND
Diode Standard 75V 215mA (DC) Surface Mount TO-236AB

Diode Standard 75V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-4795-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4795-6-ND
Single Diodes 1727-4795-6-ND
Diode Standard 75V 215mA (DC) Surface Mount TO-236AB

Diode Standard 75V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-4795-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4795-2-ND
Single Diodes 1727-4795-2-ND
Diode Standard 75V 215mA (DC) Surface Mount TO-236AB

Diode Standard 75V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAS116,215
Diode and Rectifier 280-BAS116,215
BAS116 - Low-leakage diode TO-236 3-Pin Product overview: BAS116,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116,215 can be used for catalog matching and distributor lookup.

BAS116 - Low-leakage diode TO-236 3-Pin Product overview: BAS116,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS116,215 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS116,215
Single Diodes BAS116,215
DIODE GEN PURP 75V 215MA TO236AB

DIODE GEN PURP 75V 215MA TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS116,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS116,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS116,215
DIODE GEN PURP 75V 215MA TO236AB

DIODE GEN PURP 75V 215MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number BAS116,215 6525038 6525038P 1022028-BAS116,215 BAS116,215 1727-4795-1-ND 280-BAS116,215 BAS116,215 BAS116,215
Product Name Low-leakage diode Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BAS116,215 Single Diodes Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Low Leakage
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts 1.25 volts 1.25 volts 1.25 volts
IF 215 mA
VR 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
Schottky barrier single diode - BAS86,115 - Nexperia B.V.
Specs
Applications Switching
Package MiniMELF; SOD-80; SOD80C SOD80C
RoHS Compliant RoHS
View Details
6 suppliers