High-voltage switching diode, encapsulated in an leadless ultra small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2
Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2
Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2
Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 330mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
DIODE GP 200V 330MA 2DFN Product overview: BAS21LDYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 330MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 330MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21LDYL can be used for catalog matching and distributor lookup.
DIODE GP 200V 330MA 2DFN
DIODE GP REV 200V 330MA 2DFN
DIODE, SMALL SIGNAL, AEC-Q101, SOD-882D; Diode Configuration:Single
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | BAS21LDYL | 1727-BAS21LDYLCT-ND | 280-BAS21LDYL | BAS21LDYL | BAS21LDYL | 99AC8870 | |
| Product Name | High-voltage switching diode | Single Diodes | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | 200V 330MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Small Signal, Aec-Q101, Sod-882D; Diode Configuration Nexperia |
| Diode Applications | Switching; Protector; High Voltage | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 330 mA | 330 mA | |||||
| VR | 200 volts | 200 volts | 200 volts | 250 volts |