General-purpose Zener diodes in an SOD123 surface-mounted plastic package, with a total power dissipation of up to 590 mW, a nominal voltage range of 2.4 V to 75 V, and two tolerance options of ±2% and approximately ±5%. The device is qualified to AEC-Q101 for automotive applications and has a junction temperature rating up to 150 °C. The reverse current and differential resistance are not specified for this part, but are consistent with the series characteristics.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 4.7V 590MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-B4V7-QX | 1727-BZT52-B4V7-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |