Nexperia B.V. High-voltage switching diode BAS21H-QX

Description
High-voltage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Small and flat lead SMD plastic package Reverse voltage: VR ≤ 200 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Small and flat lead SMD plastic package Reverse voltage: VR ≤ 200 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21H-QX - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21H-QX
High-voltage switching diode BAS21H-QX
High-voltage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Small and flat lead SMD plastic package Reverse voltage: VR ≤ 200 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching

High-voltage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small and flat lead SMD plastic package
  • Reverse voltage: VR ≤ 200 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS21H-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21H-QXTR-ND
Single Diodes 1727-BAS21H-QXTR-ND
DIODE STD 250V 200MA SOD123F

DIODE STD 250V 200MA SOD123F

Buy Now Datasheet
Single Diodes - 1727-BAS21H-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 250V 200MA SOD123F

DIODE STD 250V 200MA SOD123F

Buy Now Datasheet
Single Diodes - 1727-BAS21H-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21H-QXCT-ND
Single Diodes 1727-BAS21H-QXCT-ND
DIODE STD 250V 200MA SOD123F

DIODE STD 250V 200MA SOD123F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21H-QX 1727-BAS21H-QXTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS21/8VL-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
General-purpose dual Schottky diode - BAS40-06W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
General-purpose Schottky diode - 1PS76SB40-QF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers