General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a wide working voltage range of 2.4 V to 75 V, and two tolerance options of ±2 % and approximately ±5 %. The device is qualified to AEC-Q101 and suitable for automotive applications. The SOD123 package has two leads, with the cathode indicated by a marking bar. The junction temperature operates up to 150 °C, and the ambient temperature range is from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 15V 590MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-B15-QX | 1727-BZT52-B15-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |