40 V, 0.2 A Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. The diode has a maximum forward current of 200 mA, a reverse voltage rating of 40 V, and a forward voltage of 320 to 360 mV at 10 mA and 25 °C. Reverse current is up to 0.5 µA at 25 V and 25 °C. Thermal resistance from junction to ambient is 450 K/W when mounted on a standard FR4 PCB. Designed for ultra high-speed switching, voltage clamping, and blocking applications.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 40V 200mA (DC) Surface Mount SOD-523
Diode Schottky 40V 200mA (DC) Surface Mount SOD-523
Diode Schottky 40V 200mA (DC) Surface Mount SOD-523
1PS79SB30 - Schottky barrier single diode SOD 2-Pin Product overview: 1PS79SB30,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB30,135 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002486-1PS79SB30,13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 200MA SOD523
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1PS79SB30,135 | 1727-1PS79SB30,135CT-ND | 280-1PS79SB30,135 | 1002486-1PS79SB30,135 | 1PS79SB30,135 |
| Product Name | 40 V, 0.2 A Schottky barrier diode | Single Diodes | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - 1PS79SB30,135 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||||
| Package | SOD-523; SOD523 SOD523 | SOD-523; SOD-523 | SOD-523 | ||
| RoHS Compliant | RoHS | ||||
| VF | 220 to 0.2200 volts | 0.6000 volts | 0.6000 volts |