Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022044-BAS16VY/ZLF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
BAS16 series - High-speed switching diodes TSSOP 6-Pin Product overview: BAS16VY/ZLF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VY/ZLF can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 200MA 6TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1022044-BAS16VY/ZLF | 286-BAS16VY/ZLF | BAS16VY/ZLF-ND | BAS16VY/ZLF |
| Product Name | Diodes, Rectifiers - Arrays - BAS16VY/ZLF | TSSOP Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 100 volts |