Nexperia B.V. NPN general purpose transistor BC850C,215

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 45 V and a maximum collector current of 100 mA. The device is rated for a total power dissipation of 250 mW at 25 °C ambient temperature and has a junction-to-ambient thermal resistance of 500 K/W. It meets the IEC 60134 Absolute Maximum Rating System and has a maximum junction temperature of 150 °C. The PNP complement is BC860C.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 45 V and a maximum collector current of 100 mA. The device is rated for a total power dissipation of 250 mW at 25 °C ambient temperature and has a junction-to-ambient thermal resistance of 500 K/W. It meets the IEC 60134 Absolute Maximum Rating System and has a maximum junction temperature of 150 °C. The PNP complement is BC860C.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC850C,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC850C,215
NPN general purpose transistor BC850C,215
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC860C

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
 - BC850C,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Automotive 45V 0.1A 250mW Bipolar Transistor
276-BC850C,215
Automotive 45V 0.1A 250mW Bipolar Transistor 276-BC850C,215
Trans GP BJT NPN 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC850C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850C,215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC850C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850C,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 4845071P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4845071P
Bipolar Transistors 4845071P
NPN general purpose transistor,BC850C

NPN general purpose transistor,BC850C

Supplier's Site
Bipolar Transistors - 1787162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787162
Bipolar Transistors 1787162
NPN general purpose transistor,BC850C

NPN general purpose transistor,BC850C

Supplier's Site
Single Bipolar Transistors - 1727-4862-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4862-2-ND
Single Bipolar Transistors 1727-4862-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4862-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4862-1-ND
Single Bipolar Transistors 1727-4862-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4862-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4862-6-ND
Single Bipolar Transistors 1727-4862-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC850C,215 - 1022474-BC850C,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC850C,215
1022474-BC850C,215
TRANSISTORS - Transistors (BJT) - Single - BC850C,215 1022474-BC850C,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022474-BC850C,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022474-BC850C,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BC850C,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC850C,215
Single Bipolar Transistors BC850C,215
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia - 97W1884 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia
97W1884
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia 97W1884
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 520 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 520 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia - 96K6872 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia
96K6872
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia 96K6872
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850C,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC850C,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC850C,215
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC850C,215 BC850C,215 276-BC850C,215 4845071P 1727-4862-2-ND 1022474-BC850C,215 BC850C,215 97W1884 BC850C,215
Product Name NPN general purpose transistor Automotive 45V 0.1A 250mW Bipolar Transistor Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC850C,215 Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
PD 250 milliwatts
TJ 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general purpose transistor - BC860BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -100 milliamps
VCEO -45 volts
View Details
7 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers