NPN general-purpose transistor in an ultra small SOT883 (SC-101) surface-mounted plastic package with dimensions of 1.0 x 0.6 x 0.5 mm. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a DC current gain (hFE) ranging from 200 to 450 at VCE = 5 V and IC = 2 mA. The device is AEC-Q101 qualified and supports general-purpose switching and amplification applications.
NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BC847 series - 45 V, 100 mA NPN general-purpose transistors DFN 3-Pin Product overview: BC847BM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BM,315 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325632-BC847BM,315
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-883
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-101, SOT-883
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-13112-6,BC847BM,
Base Product Number: BC847
RoHS Status: ROHS3 Compliant
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-883
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS NPN 45V 0.1A SOT883
NOW NEXPERIA BC847BM - SMALL SIG
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BM,315 | 276-BC847BM,315 | 1325632-BC847BM,315 | 1727-BC847BM,315CT-ND | 32AC6688 | BC847BM,315 | BC847BM,315 |
| Product Name | 45 V, 100 mA NPN general-purpose transistor | 45 V 100 mA DFN Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Trans, Npn, 45V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT883 SOT883 | SOT3; SC-101, SOT-883 | SC-101, SOT-883 | TO-3 | AEC-Q101 | SC-101, SOT-883 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| PD | 250 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |