NPN general purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a maximum collector-emitter voltage of 50 V and collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C ambient temperature and a junction temperature rating of 150 °C.
NPN general purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 50V 0.1A SOT-323
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 50V 0.1A SOT-323
Win Source Part Number: 988615-2PD601ASW,115
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 290 @ 2mA, 10V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 2PD601ASW T/R,934057050115,2PD
Base Product Number: 2PD601
2PD601A series - NPN general purpose transistors; 50 V, 100 mA SC-70 3-Pin Product overview: 2PD601ASW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ASW,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
TRANS, BIPOLAR, NPN, 50V, 0.1A, SC-70 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2PD601ASW,115 | 1727-2PD601ASW,115DKR-ND | 988615-2PD601ASW,115 | 276-2PD601ASW,115 | 2PD601ASW,115 | 74AH1686 |
| Product Name | 50 V, 100 mA NPN general purpose transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 50 V 100 mA Bipolar Transistor | Trans, Bipolar, Npn, 50V, 0.1A, Sc-70 Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT3; SOT323 | SOT323 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | |||||
| PD | 200 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |