Nexperia B.V. 45 V, 100 mA NPN/NPN general-purpose transistor BC847BS-QF

Description
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, with a collector-emitter voltage rating of 45 V and a collector current of 100 mA per transistor. Features closely matched current gain, low collector capacitance, and low saturation voltage. Qualified to AEC-Q101 for automotive applications. Total power dissipation is up to 400 mW when mounted on an FR4 PCB with a 1 cm² collector pad. Operating junction temperature ranges from -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, with a collector-emitter voltage rating of 45 V and a collector current of 100 mA per transistor. Features closely matched current gain, low collector capacitance, and low saturation voltage. Qualified to AEC-Q101 for automotive applications. Total power dissipation is up to 400 mW when mounted on an FR4 PCB with a 1 cm² collector pad. Operating junction temperature ranges from -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN/NPN general-purpose transistor
BC847BS-QF
45 V, 100 mA NPN/NPN general-purpose transistor BC847BS-QF
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BC857BS-Q

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC847BS-QF - Rochester Electronics
Newburyport, MA, United States
45 V, 100 mA NPN/NPN general-purpose transistor

45 V, 100 mA NPN/NPN general-purpose transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC847BS-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847BS-QFTR-ND
Bipolar Transistor Arrays 1727-BC847BS-QFTR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BS-QF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BS-QF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BS-QF
TRANS NPN/PNP 45V 0.1A 6TSSOP

TRANS NPN/PNP 45V 0.1A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number BC847BS-QF BC847BS-QF 1727-BC847BS-QFTR-ND BC847BS-QF
Product Name 45 V, 100 mA NPN/NPN general-purpose transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 SOT363 6-TSSOP, SC-88, SOT-363 6-TSSOP
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 220 milliwatts
hfe 450
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
PNP general-purpose transistor - 2PA1576R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers