Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846,215

Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification in a SOT23 (TO-236AB) surface-mounted plastic package with a 65 V collector-emitter voltage rating and 100 mA continuous collector current. The device offers two gain selections and has a maximum power dissipation of 250 mW at 25 ⁰C, with a junction temperature rating of 150 ⁰C. Thermal resistance from junction to ambient is 500 K/W. The package dimensions conform to the SOT23 outline, with pin assignments as base, emitter, and collector. The part is not automotive qualified and meets no specified industry standards beyond the Absolute Maximum Rating System (IEC 60134).

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification in a SOT23 (TO-236AB) surface-mounted plastic package with a 65 V collector-emitter voltage rating and 100 mA continuous collector current. The device offers two gain selections and has a maximum power dissipation of 250 mW at 25 ⁰C, with a junction temperature rating of 150 ⁰C. Thermal resistance from junction to ambient is 500 K/W. The package dimensions conform to the SOT23 outline, with pin assignments as base, emitter, and collector. The part is not automotive qualified and meets no specified industry standards beyond the Absolute Maximum Rating System (IEC 60134).

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846,215
65 V, 100 mA NPN general-purpose transistors BC846,215
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846

SOT23

TO-236AB

BC856

BC846A

BC856A

BC846B

BC856B

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistors - 4842268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4842268
Bipolar Transistors 4842268
NPN generalpurpose transistor,BC846 SST3

NPN generalpurpose transistor,BC846 SST3

Supplier's Site
Bipolar Transistors - 4842268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4842268P
Bipolar Transistors 4842268P
NPN generalpurpose transistor,BC846 SST3

NPN generalpurpose transistor,BC846 SST3

Supplier's Site
Bipolar Transistors - 1035698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1035698
Bipolar Transistors 1035698
NPN generalpurpose transistor,BC846 SST3

NPN generalpurpose transistor,BC846 SST3

Supplier's Site
Single Bipolar Transistors - 1727-4851-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4851-1-ND
Single Bipolar Transistors 1727-4851-1-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4851-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4851-2-ND
Single Bipolar Transistors 1727-4851-2-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4851-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4851-6-ND
Single Bipolar Transistors 1727-4851-6-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Automotive 65V 0.1A 250mW Bipolar Transistor
276-BC846,215
Automotive 65V 0.1A 250mW Bipolar Transistor 276-BC846,215
Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC846,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846,215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC846,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC846,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846,215 - 912931-BC846,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846,215
912931-BC846,215
TRANSISTORS - Transistors (BJT) - Single - BC846,215 912931-BC846,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912931-BC846,215 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BC846 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC846 T/R, 1727-4851-6, 1727-4851-1, 1727-4851-2, BC846215, BC846 T/R-ND, BC846,215-ND, 933589540215, 568-6064-2, 568-6064-1, 568-6064-6, 568-6064-6-ND, 568-6064-2-ND, 568-6064-1-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912931-BC846,215
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC846
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC846 T/R, 1727-4851-6, 1727-4851-1, 1727-4851-2, BC846215, BC846 T/R-ND, BC846,215-ND, 933589540215, 568-6064-2, 568-6064-1, 568-6064-6, 568-6064-6-ND, 568-6064-2-ND, 568-6064-1-ND

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC846,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC846,215
65V 250mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

65V 250mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC846,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846,215
Single Bipolar Transistors BC846,215
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site Datasheet
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 94W7534 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
94W7534
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 94W7534
TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 93T1443 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
93T1443
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 93T1443
TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846,215
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC846,215 4842268 4842268P 1727-4851-1-ND 276-BC846,215 BC846,215 912931-BC846,215 BC846,215 BC846,215 94W7534 BC846,215
Product Name 65 V, 100 mA NPN general-purpose transistors Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Automotive 65V 0.1A 250mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC846,215 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT3; TO-236AB SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data