Texas Instruments CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET CSD23202W10T

Description
CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA
Request a Quote
Description
CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD23202W10T is a 12-V P-channel NexFET power MOSFET in a 1 mm × 1 mm DSBGA package with a 0.62-mm height, designed for battery management and load switch applications. It has a typical on-resistance of 44 mΩ at VGS = −4.5 V and a total gate charge of 2.9 nC. The device features built-in ESD protection in excess of 3 kV, operates over a junction temperature range of −55°C to 150°C, and is RoHS compliant and halogen free. It is qualified to AEC-Q200 standards and meets UL 94 V-0 flammability ratings. The part is supplied in a 250-unit, 7-inch reel with tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The CSD23202W10T is a 12-V P-channel NexFET power MOSFET in a 1 mm × 1 mm DSBGA package with a 0.62-mm height, designed for battery management and load switch applications. It has a typical on-resistance of 44 mΩ at VGS = −4.5 V and a total gate charge of 2.9 nC. The device features built-in ESD protection in excess of 3 kV, operates over a junction temperature range of −55°C to 150°C, and is RoHS compliant and halogen free. It is qualified to AEC-Q200 standards and meets UL 94 V-0 flammability ratings. The part is supplied in a 250-unit, 7-inch reel with tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Dallas, TX, United States
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET
CSD23202W10T
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET CSD23202W10T
CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA

CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA

Buy Now Datasheet
Singapore, Singapore
P-Channel 53 mOhm MOSFET Transistor
278-CSD23202W10T
P-Channel 53 mOhm MOSFET Transistor 278-CSD23202W10T
-12-V, P channel NexFET™ power MOSFET, single WLP 1 mm x 1 mm, 53 mOhm, gate ESD protection 4-DSBGA -55 to 150 Product overview: CSD23202W10T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 53 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 53 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23202W10T can be used for catalog matching and distributor lookup.

-12-V, P channel NexFET™ power MOSFET, single WLP 1 mm x 1 mm, 53 mOhm, gate ESD protection 4-DSBGA -55 to 150 Product overview: CSD23202W10T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 53 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 53 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23202W10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-38338-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38338-1-ND
Single FETs, MOSFETs 296-38338-1-ND
P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38338-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38338-6-ND
Single FETs, MOSFETs 296-38338-6-ND
P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38338-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38338-2-ND
Single FETs, MOSFETs 296-38338-2-ND
P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10T - 867369-CSD23202W10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10T
867369-CSD23202W10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10T 867369-CSD23202W10T
Manufacturer: Texas Instruments Win Source Part Number: 867369-CSD23202W10T Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1) Package: 4-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: CSD23202 Categories: Discrete Semiconductor Products Case / Package: 4-DSBGA (1x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-38338-6, 296-38338-1, 296-38338-2

Manufacturer: Texas Instruments
Win Source Part Number: 867369-CSD23202W10T
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)
Package: 4-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD23202
Categories: Discrete Semiconductor Products
Case / Package: 4-DSBGA (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-38338-6, 296-38338-1, 296-38338-2

Buy Now Datasheet
Mosfet, P Ch, -12V, -2.2A, Dsbga-4; Transistor Polarity Texas Instruments - 29AH3849 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -12V, -2.2A, Dsbga-4; Transistor Polarity Texas Instruments
29AH3849
Mosfet, P Ch, -12V, -2.2A, Dsbga-4; Transistor Polarity Texas Instruments 29AH3849
MOSFET, P CH, -12V, -2.2A, DSBGA-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.2A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

MOSFET, P CH, -12V, -2.2A, DSBGA-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.2A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V PCH NexFET

MOSFET 12V PCH NexFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD23202W10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD23202W10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD23202W10T
MOSFET P-CH 12V 2.2A 4DSBGA

MOSFET P-CH 12V 2.2A 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD23202W10T 278-CSD23202W10T 296-38338-1-ND 867369-CSD23202W10T 29AH3849 CSD23202W10T CSD23202W10T
Product Name CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET P-Channel 53 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10T Mosfet, P Ch, -12V, -2.2A, Dsbga-4; Transistor Polarity Texas Instruments MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms 0.0440 ohms
IDSS -25000 milliamps -2200 milliamps
Unlock Full Specs
to access all available technical data