NPN high-voltage transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for a collector-emitter voltage of 350 V and a collector current of 100 mA, with a junction temperature range of -65 °C to 150 °C, and qualified to AEC-Q101 for automotive applications.
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 350V 0.1A SOT-89
TRANS NPN 350V 0.1A SOT-89
TRANS NPN 350V 0.1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BST39-QX | 1727-BST39-QXTR-ND |
| Product Name | NPN high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |