80 V, 1 A PNP medium power transistor in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with exposed heatsink and side-wettable flanks, rated for collector current up to 1 A and peak collector current up to 2 A, with collector-emitter voltage of -80 V, junction temperature up to 150 °C, and thermal resistance from junction to ambient of 125 K/W on a 1 cm² collector pad; qualified to AEC-Q101 for automotive use.
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BSR33PAS-QX |
| Product Name | 80 V, 1 A PNP medium power transistor |
| Package Type | SOT1061D SOT1061D |