Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology, with a body size of 2.1 mm x 1.25 mm x 0.95 mm, rated for 60 V drain-source voltage and 300 mA continuous drain current per transistor, featuring ESD protection up to 2 kV and AEC-Q101 qualification.
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET 2N-CH 60V 0.3A 6TSSOP
MOSFET 2N-CH 60V 0.3A 6TSSOP
MOSFET 2N-CH 60V 0.3A 6TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 2N7002BKSH | 1727-2N7002BKSHDKR-ND |
| Product Name | 60 V, 300 mA dual N-channel Trench MOSFET | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts | |
| IDSS | 300000 milliamps | |
| VGS(off) | 20 volts |