Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846A-QVL

Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846-Q SOT23 TO-236AB BC856-Q BC846A-Q BC856A-Q BC846B-Q BC856B-Q Features and benefits General-purpose transistors SMD plastic packages Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846-Q SOT23 TO-236AB BC856-Q BC846A-Q BC856A-Q BC846B-Q BC856B-Q Features and benefits General-purpose transistors SMD plastic packages Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846A-QVL - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846A-QVL
65 V, 100 mA NPN general-purpose transistors BC846A-QVL
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846-Q SOT23 TO-236AB BC856-Q BC846A-Q BC856A-Q BC846B-Q BC856B-Q Features and benefits General-purpose transistors SMD plastic packages Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846-Q

SOT23

TO-236AB

BC856-Q

BC846A-Q

BC856A-Q

BC846B-Q

BC856B-Q

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Two different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC846A-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846A-QVLTR-ND
Single Bipolar Transistors 1727-BC846A-QVLTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846A-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846A-QVLDKR-ND
Single Bipolar Transistors 1727-BC846A-QVLDKR-ND
TRANS NPN 65V 0.1A TO-236AB

TRANS NPN 65V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846A-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846A-QVLCT-ND
Single Bipolar Transistors 1727-BC846A-QVLCT-ND
TRANS NPN 65V 0.1A TO-236AB

TRANS NPN 65V 0.1A TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC846A-QVL 1727-BC846A-QVLTR-ND
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
VCEO 65 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers