Nexperia B.V. NPN general purpose transistor 2PD1820AR,115

Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) AEC-Q101 qualified Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) AEC-Q101 qualified Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 50 V, and collector-emitter saturation voltage of 600 mV. It is AEC-Q101 qualified for automotive applications and suitable for general purpose switching and amplification in portable equipment.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 50 V, and collector-emitter saturation voltage of 600 mV. It is AEC-Q101 qualified for automotive applications and suitable for general purpose switching and amplification in portable equipment.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - 2PD1820AR,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
2PD1820AR,115
NPN general purpose transistor 2PD1820AR,115
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) AEC-Q101 qualified Applications General purpose switching and amplification, especially for portable equipment

NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PB1219AS

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 50 V)
  • Low collector-emitter saturation voltage (max. 600 mV)
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification, especially for portable equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PD1820AR,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AR,115TR-ND
Single Bipolar Transistors 1727-2PD1820AR,115TR-ND
Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD1820AR,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AR,115DKR-ND
Single Bipolar Transistors 1727-2PD1820AR,115DKR-ND
TRANS NPN 50V 0.5A SOT-323

TRANS NPN 50V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD1820AR,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AR,115CT-ND
Single Bipolar Transistors 1727-2PD1820AR,115CT-ND
TRANS NPN 50V 0.5A SOT-323

TRANS NPN 50V 0.5A SOT-323

Buy Now Datasheet
 - 2PD1820AR,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PD1820AR,115 - 1004110-2PD1820AR,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PD1820AR,115
1004110-2PD1820AR,115
TRANSISTORS - Transistors (BJT) - Single - 2PD1820AR,115 1004110-2PD1820AR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004110-2PD1820AR,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004110-2PD1820AR,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-2PD1820AR,115
Bipolar Transistor 276-2PD1820AR,115
2PD1820A - NPN general purpose transistor SC-70 3-Pin Product overview: 2PD1820AR,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD1820AR,115 can be used for catalog matching and distributor lookup.

2PD1820A - NPN general purpose transistor SC-70 3-Pin Product overview: 2PD1820AR,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD1820AR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia - 74AH1684 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia
74AH1684
Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia 74AH1684
TRANS, BIPOLAR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD1820AR,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD1820AR,115
TRANS NPN 50V 0.5A SOT323

TRANS NPN 50V 0.5A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2PD1820AR,115 1727-2PD1820AR,115TR-ND 2PD1820AR,115 1004110-2PD1820AR,115 276-2PD1820AR,115 74AH1684 2PD1820AR,115
Product Name NPN general purpose transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2PD1820AR,115 Bipolar Transistor Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 SOT3; SOT323; SOT-323-3 TO-3 AEC-Q101
IC(max) 500 milliamps 500 milliamps
VCEO 50 volts 50 volts
PD 200 milliwatts
hfe 240
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
4 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers