NPN general purpose transistor in a SOT323 surface-mount package, rated for a maximum collector-emitter voltage of 45 V and a continuous collector current of 100 mA. The device has a DC current gain (hFE) range of 420 to 800 for the BC850CW variant, a collector-emitter saturation voltage of up to 600 mV at 100 mA collector current, and a transition frequency of 100 MHz. It is rated for a maximum junction temperature of 150 °C and has a thermal resistance from junction to ambient of 625 K/W when mounted on an FR4 PCB. The part meets the EIAJ SC-70 package standard. The package dimensions are 2.2 mm long, 1.35 mm wide, and 1.1 mm high.
NPN general purpose transistor
Win Source Part Number: 1048422-BC850CW,115
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC847BW-7-F; BC847CW-7-F; BC847AW-7-F; DTC113ZUAT106; DTC144TUAT106; FJX3014RTFBC850CW,11
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 934022080115,BC850CW
Base Product Number: BC850
BC849W; BC850W - NPN general purpose transistors SC-70 3-Pin Product overview: BC850CW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850CW,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Transistor,NPN,ST323
Transistor,NPN,ST323
Transistor,NPN,ST323
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 45V 0.1A SOT323
TRANS NPN 45V 0.1A SOT323
45V 200mW 420@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 200 mW, 100 mA, 420 RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC850CW,115 | 1048422-BC850CW,115 | 276-BC850CW,115 | 1727-4861-6-ND | 4854227 | 4854227P | BC850CW,115 | BC850CW,115 | BC850CW,115 | BC850CW,115 | 93X3922 |
| Product Name | NPN general purpose transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 100 Ma, 420 Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT3; SOT323 | SOT323; SC-70, SOT-323 | Umt | UMT | SOT323 | SOT323; SC-70, SOT-323 | AEC-Q101 | SOT323 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 30 volts | 45 volts | 45 volts | 45 volts | |||||||
| PD | 200 milliwatts | 200 milliwatts | |||||||||
| hfe | 450 | 420 |