Nexperia B.V. NPN general purpose transistor BC849B,235

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification
Request a Quote
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 30 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and has a maximum power dissipation of 250 mW at 25 °C ambient temperature. The junction temperature rating is 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 30 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and has a maximum power dissipation of 250 mW at 25 °C ambient temperature. The junction temperature rating is 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC849B,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC849B,235
NPN general purpose transistor BC849B,235
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC859B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC849B,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B,235TR-ND
Single Bipolar Transistors 1727-BC849B,235TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC849B,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B,235CT-ND
Single Bipolar Transistors 1727-BC849B,235CT-ND
TRANS NPN 30V 0.1A TO-236AB

TRANS NPN 30V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC849B,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B,235DKR-ND
Single Bipolar Transistors 1727-BC849B,235DKR-ND
TRANS NPN 30V 0.1A TO-236AB

TRANS NPN 30V 0.1A TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC849B,235
Bipolar Transistor 276-BC849B,235
BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC849B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849B,235 can be used for catalog matching and distributor lookup.

BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC849B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849B,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC849B,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC849B,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC849B,235
TRANS NPN 30V 0.1A TO236AB

TRANS NPN 30V 0.1A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6421 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6421
Transistor, Bipolar Rohs Compliant Nexperia 28AK6421
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC849B,235 1727-BC849B,235TR-ND 276-BC849B,235 BC849B,235 28AK6421
Product Name NPN general purpose transistor Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data