Nexperia B.V. 50 V, 500 mA NPN general-purpose transistor 2PD602ARL-QR

Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 500 mA. The device is qualified to AEC-Q101 for automotive applications, with a maximum total power dissipation of 250 mW and a junction temperature range of -55 °C to 150 °C. The package dimensions are 2.9 mm × 1.3 mm × 1 mm, with a 1.9 mm pitch. Thermal resistance from junction to ambient is 500 K/W.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 500 mA. The device is qualified to AEC-Q101 for automotive applications, with a maximum total power dissipation of 250 mW and a junction temperature range of -55 °C to 150 °C. The package dimensions are 2.9 mm × 1.3 mm × 1 mm, with a 1.9 mm pitch. Thermal resistance from junction to ambient is 500 K/W.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL-QR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN general-purpose transistor
2PD602ARL-QR
50 V, 500 mA NPN general-purpose transistor 2PD602ARL-QR
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PD602ARL-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD602ARL-QRDKR-ND
Single Bipolar Transistors 1727-2PD602ARL-QRDKR-ND
2PD602ARL-Q/SOT23/TO -236AB

2PD602ARL-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD602ARL-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD602ARL-QRTR-ND
Single Bipolar Transistors 1727-2PD602ARL-QRTR-ND
2PD602ARL-Q/SOT23/TO -236AB

2PD602ARL-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD602ARL-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD602ARL-QRCT-ND
Single Bipolar Transistors 1727-2PD602ARL-QRCT-ND
2PD602ARL-Q/SOT23/TO -236AB

2PD602ARL-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 2PD602ARL-QR 1727-2PD602ARL-QRDKR-ND
Product Name 50 V, 500 mA NPN general-purpose transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
 - BC807-16LR - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers