PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink and solderable side pads, rated for a collector-emitter voltage of -45 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device has a DC current gain between 100 and 250 at V_CE = -2 V and I_C = -150 mA, is AEC-Q101 qualified, and supports Automatic Optical Inspection of solder joints.
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 420mW Surface Mount DFN2020D-3
NOW NEXPERIA BC51-16PASX - SMALL
TRANS PNP 45V 1A DFN2020D-3
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC51-16PASX | 1727-BC51-16PASXTR-ND | BC51-16PASX | BC51-16PASX | 98Y2103 |
| Product Name | 45 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | 3-UDFN Exposed Pad | TO-3 | |
| Polarity | PNP | PNP; PNP | PNP | ||
| IC(max) | 1000 milliamps | 1000 milliamps | -1000 milliamps | ||
| VCEO | 45 volts | 45 volts | |||
| Operating Frequency | 145 MHz |