Nexperia B.V. 65 V, 100 mA NPN/PNP general-purpose transistor BC846BPN-QX

Description
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS-Q PNP/PNP complement: BC856BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS-Q PNP/PNP complement: BC856BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, offering a collector-emitter voltage of 65 V and a collector current of 100 mA per transistor. Features include low collector capacitance, low saturation voltage, closely matched current gain, and no mutual interference between transistors. Qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, offering a collector-emitter voltage of 65 V and a collector current of 100 mA per transistor. Features include low collector capacitance, low saturation voltage, closely matched current gain, and no mutual interference between transistors. Qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN/PNP general-purpose transistor - BC846BPN-QX - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN/PNP general-purpose transistor
BC846BPN-QX
65 V, 100 mA NPN/PNP general-purpose transistor BC846BPN-QX
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS-Q PNP/PNP complement: BC856BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: BC846BS-Q

PNP/PNP complement: BC856BS-Q

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC846BPN-QX - Rochester Electronics
Newburyport, MA, United States
65 V, 100 mA NPN/PNP general-purpose transistor

65 V, 100 mA NPN/PNP general-purpose transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC846BPN-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BPN-QXTR-ND
Bipolar Transistor Arrays 1727-BC846BPN-QXTR-ND
TRANS NPN/PNP 65V 100MA 6-TSSOP

TRANS NPN/PNP 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846BPN-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BPN-QXCT-ND
Bipolar Transistor Arrays 1727-BC846BPN-QXCT-ND
TRANS NPN/PNP 65V 100MA 6-TSSOP

TRANS NPN/PNP 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846BPN-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BPN-QXDKR-ND
Bipolar Transistor Arrays 1727-BC846BPN-QXDKR-ND
TRANS NPN/PNP 65V 100MA 6-TSSOP

TRANS NPN/PNP 65V 100MA 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BPN-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BPN-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BPN-QX
TRANS NPN/PNP 65V 0.1A 6TSSOP

TRANS NPN/PNP 65V 0.1A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number BC846BPN-QX BC846BPN-QX 1727-BC846BPN-QXTR-ND BC846BPN-QX
Product Name 65 V, 100 mA NPN/PNP general-purpose transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 SOT363 6-TSSOP, SC-88, SOT-363 6-TSSOP
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers