Nexperia B.V. 65 V, 100 mA PNP/PNP matched double transistors BCM856DS/DG,115

Description
PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote Datasheet
Description
PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP/PNP matched double transistors - BCM856DS/DG,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP/PNP matched double transistors
BCM856DS/DG,115
65 V, 100 mA PNP/PNP matched double transistors BCM856DS/DG,115
PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors AEC-Q101 qualified Applications Current mirror Differential amplifier

PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.

Features and benefits

  • Current gain matching
  • Base-emitter voltage matching
  • Drop-in replacement for standard double transistors
  • AEC-Q101 qualified

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number BCM856DS/DG,115
Product Name 65 V, 100 mA PNP/PNP matched double transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002NXBKR - Nexperia B.V.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT23
View Details
7 suppliers
80 V, 1 A PNP medium power transistors - BC53PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40/DG,215 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type

-

View Details