Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53PAS-QX

Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current capability of -2 A. The device is qualified to AEC-Q101 for automotive applications and supports Automatic Optical Inspection (AOI) of solder joints.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current capability of -2 A. The device is qualified to AEC-Q101 for automotive applications and supports Automatic Optical Inspection (AOI) of solder joints.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53PAS-QX
80 V, 1 A PNP medium power transistors BC53PAS-QX
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC53PAS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PAS-QXTR-ND
Single Bipolar Transistors 1727-BC53PAS-QXTR-ND
TRANS PNP 80V 1A DFN2020D-3

TRANS PNP 80V 1A DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53PAS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PAS-QXCT-ND
Single Bipolar Transistors 1727-BC53PAS-QXCT-ND
TRANS PNP 80V 1A DFN2020D-3

TRANS PNP 80V 1A DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53PAS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PAS-QXDKR-ND
Single Bipolar Transistors 1727-BC53PAS-QXDKR-ND
TRANS PNP 80V 1A DFN2020D-3

TRANS PNP 80V 1A DFN2020D-3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC53PAS-QX 1727-BC53PAS-QXTR-ND
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
6 suppliers
NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers