80 V, 1 A NPN/NPN matched double transistors in a TSOP6 (SOT457) surface-mounted package, qualified to AEC-Q101 for automotive applications. The device features current gain matching of 5%, base-emitter voltage matching of 2 mV, and peak collector current capability of 2 A. Thermal resistance from junction to ambient is 313 K/W under standard footprint conditions. Power dissipation per device is rated at 500 mW with a 1 cm² collector pad.
NPN/NPN matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BCM56DS-Q/SOT457/SC-
BCM56DS-Q/SOT457/SC-
BCM56DS-Q/SOT457/SC-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCM56DS-QX | 1727-BCM56DS-QXCT-ND |
| Product Name | 80 V, 1 A NPN/NPN matched double transistors | Bipolar Transistor Arrays |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |