Nexperia B.V. 20 V, 2 A PNP medium power transistors BC869-QX

Description
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) leadless very small SMD plastic package measuring 2 x 2 x 0.65 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. The device has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Total power dissipation is rated up to 1.35 W when mounted on a PCB with a 6 cm² collector pad. It is qualified according to AEC-Q101 and suitable for automotive applications. Three current gain selections are available: BC869-Q (85 to 375), BC869-16-Q (100 to 250), and BC869-25-Q (160 to 375). Applications include linear voltage regulators, high-side switches, battery-driven devices, power management, MOSFET drivers, and amplifiers.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) leadless very small SMD plastic package measuring 2 x 2 x 0.65 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. The device has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Total power dissipation is rated up to 1.35 W when mounted on a PCB with a 6 cm² collector pad. It is qualified according to AEC-Q101 and suitable for automotive applications. Three current gain selections are available: BC869-Q (85 to 375), BC869-16-Q (100 to 250), and BC869-25-Q (160 to 375). Applications include linear voltage regulators, high-side switches, battery-driven devices, power management, MOSFET drivers, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A PNP medium power transistors - BC869-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A PNP medium power transistors
BC869-QX
20 V, 2 A PNP medium power transistors BC869-QX
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number BC869-QX
Product Name 20 V, 2 A PNP medium power transistors
Package Type SOT89; SOT89 SOT89
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-2PC4617QM-QYLDKR-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XFDFN
Transistor Grade / Operating Range Automotive
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers