Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846A,215

Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted package, rated for 65 V collector-emitter voltage and 100 mA collector current, with a DC current gain ranging from 200 to 450 for the BC846B variant and 110 to 220 for the BC846A variant. Maximum power dissipation is 250 mW at 25 °C, with a junction temperature rating of 150 °C and thermal resistance of 500 K/W in free air. The device is not automotive qualified and is intended for general-purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted package, rated for 65 V collector-emitter voltage and 100 mA collector current, with a DC current gain ranging from 200 to 450 for the BC846B variant and 110 to 220 for the BC846A variant. Maximum power dissipation is 250 mW at 25 °C, with a junction temperature rating of 150 °C and thermal resistance of 500 K/W in free air. The device is not automotive qualified and is intended for general-purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846A,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846A,215
65 V, 100 mA NPN general-purpose transistors BC846A,215
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846

SOT23

TO-236AB

BC856

BC846A

BC856A

BC846B

BC856B

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4239-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4239-2-ND
Single Bipolar Transistors 1727-4239-2-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4239-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4239-1-ND
Single Bipolar Transistors 1727-4239-1-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4239-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4239-6-ND
Single Bipolar Transistors 1727-4239-6-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846A,215 - 912932-BC846A,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846A,215
912932-BC846A,215
TRANSISTORS - Transistors (BJT) - Single - BC846A,215 912932-BC846A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912932-BC846A,215 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BC846 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 933589550215, BC846A T/R-ND, 568-4866-6, BC846A215, BC846A,215-ND, 1727-4239-1, 1727-4239-2, 568-4866-1, 568-4866-2, 1727-4239-6, BC846A T/R, 568-4866-6-ND, 568-4866-2-ND, 568-4866-1-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912932-BC846A,215
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC846
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 933589550215, BC846A T/R-ND, 568-4866-6, BC846A215, BC846A,215-ND, 1727-4239-1, 1727-4239-2, 568-4866-1, 568-4866-2, 1727-4239-6, BC846A T/R, 568-4866-6-ND, 568-4866-2-ND, 568-4866-1-ND

Buy Now Datasheet
Singapore, Singapore
Automotive 65V 0.1A 250mW Bipolar Transistor
276-BC846A,215
Automotive 65V 0.1A 250mW Bipolar Transistor 276-BC846A,215
Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC846A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A,215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC846A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Npn, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 04X5939 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia
04X5939
Trans, Npn, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia 04X5939
TRANS, NPN, 65V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 500 Mw, 100 Ma, 180 Rohs Compliant Nexperia - 97W1871 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 500 Mw, 100 Ma, 180 Rohs Compliant Nexperia
97W1871
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 500 Mw, 100 Ma, 180 Rohs Compliant Nexperia 97W1871
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 65 V, 100 MHz, 500 mW, 100 mA, 180 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 65 V, 100 MHz, 500 mW, 100 mA, 180 RoHS Compliant: Yes

Supplier's Site
TRANS NPN 65V 0.1A SOT23 - 554-BC846A,215 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 65V 0.1A SOT23
554-BC846A,215
TRANS NPN 65V 0.1A SOT23 554-BC846A,215
TRANS NPN 65V 0.1A SOT23

TRANS NPN 65V 0.1A SOT23

Supplier's Site
Transistors - BC846A,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC846A,215
Transistors BC846A,215
TRANSISTOR NPN 100MA 65V SOT23

TRANSISTOR NPN 100MA 65V SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846A,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846A,215
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC846A,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC846A,215
65V 250mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

65V 250mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846A,215 1727-4239-2-ND 912932-BC846A,215 276-BC846A,215 04X5939 97W1871 554-BC846A,215 BC846A,215 BC846A,215 BC846A,215
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC846A,215 Automotive 65V 0.1A 250mW Bipolar Transistor Trans, Npn, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 500 Mw, 100 Ma, 180 Rohs Compliant Nexperia TRANS NPN 65V 0.1A SOT23 Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
NPN general purpose double transistor - BC846S,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
5 suppliers