PNP general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted plastic package, with a collector-emitter voltage rating of -45 V, a collector current rating of -100 mA, and a DC current gain (hFE) ranging from 200 to 450 at -5 V and -2 mA. It features low collector capacitance, low saturation voltage, and closely matched current gain between the two transistors. The device is qualified to AEC-Q101 for automotive applications.
PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN complement: BC847BS-Q
Features and benefits
Applications
TRANS 2PNP 50V 100MA 6-TSSOP
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP
TRANS 2PNP 50V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC857BS-QX | 1727-BC857BS-QXCT-ND |
| Product Name | PNP general purpose double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |