Nexperia B.V. 45 V, 100 mA PNP general-purpose transistors BC857AQBZ

Description
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote Datasheet
Description
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistors - BC857AQBZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistors
BC857AQBZ
45 V, 100 mA PNP general-purpose transistors BC857AQBZ
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications

PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • High power dissipation capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BC857AQBZ
Product Name 45 V, 100 mA PNP general-purpose transistors
Polarity NPN; PNP
Transistor Grade / Operating Range Automotive
Package Type DFN1110D‑3 (SOT8015)
IC(max) -100 milliamps
VCEO -45 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose double transistor - BC846S,125 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT363
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT8015
View Details
6 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A/SNVL - Nexperia B.V.
Specs
Package Type TO-236AB
TJ 150 C (302 F)
View Details
4 suppliers