Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847AW,115

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted package with a 45 V collector-emitter voltage rating and 100 mA collector current capacity, offering three gain selections including BC847AW with a minimum DC current gain of 110 and typical value of 180 at V_CE = 5 V and I_C = 2 mA. The device has a collector-emitter saturation voltage of up to 200 mV at I_C = 10 mA and I_B = 0.5 mA, and a total power dissipation of 200 mW. It meets IEC 60134 for limiting values and is rated for a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted package with a 45 V collector-emitter voltage rating and 100 mA collector current capacity, offering three gain selections including BC847AW with a minimum DC current gain of 110 and typical value of 180 at V_CE = 5 V and I_C = 2 mA. The device has a collector-emitter saturation voltage of up to 200 mV at I_C = 10 mA and I_B = 0.5 mA, and a total power dissipation of 200 mW. It meets IEC 60134 for limiting values and is rated for a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847AW,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847AW,115
45 V, 100 mA NPN general-purpose transistors BC847AW,115
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

BC847W

SOT323

SC-70

BC857W

BC847AW

BC857AW

BC847BW

BC857BW

BC847CW

BC857CW


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847AW,115 - 1022437-BC847AW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847AW,115
1022437-BC847AW,115
TRANSISTORS - Transistors (BJT) - Single - BC847AW,115 1022437-BC847AW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022437-BC847AW,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022437-BC847AW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BC847AW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-6190-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6190-1-ND
Single Bipolar Transistors 1727-6190-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-6190-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6190-2-ND
Single Bipolar Transistors 1727-6190-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-6190-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6190-6-ND
Single Bipolar Transistors 1727-6190-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Transistor, Aec-Q101, Npn, 45V, Sc-70; Transistor Polarity Nexperia - 32AC6687 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 45V, Sc-70; Transistor Polarity Nexperia
32AC6687
Transistor, Aec-Q101, Npn, 45V, Sc-70; Transistor Polarity Nexperia 32AC6687
TRANSISTOR, AEC-Q101, NPN, 45V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:110hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 45V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:110hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor: NPN; bipolar; 45V; 200mA; SOT323; 200mW - 554-BC847AW,115 - Utmel Electronic Limited
Hong Kong, China
Transistor: NPN; bipolar; 45V; 200mA; SOT323; 200mW
554-BC847AW,115
Transistor: NPN; bipolar; 45V; 200mA; SOT323; 200mW 554-BC847AW,115
Transistor: NPN; bipolar; 45V; 200mA; SOT323; 200mW

Transistor: NPN; bipolar; 45V; 200mA; SOT323; 200mW

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847AW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847AW,115
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847AW,115 1022437-BC847AW,115 BC847AW,115 1727-6190-1-ND 32AC6687 554-BC847AW,115 BC847AW,115
Product Name 45 V, 100 mA NPN general-purpose transistors TRANSISTORS - Transistors (BJT) - Single - BC847AW,115 Single Bipolar Transistors Transistor, Aec-Q101, Npn, 45V, Sc-70; Transistor Polarity Nexperia Transistor: NPN; bipolar; 45V; 200mA; SOT323; 200mW Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323 SOT323; SC-70, SOT-323 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
PD 200 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
50 V, 150 mA NPN general-purpose transistors - NXP3875GR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers