PNP/PNP general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage rating of -65 V and a collector current rating of -100 mA per transistor, capable of operating at junction temperatures up to 175 °C. The device features closely matched current gain, low collector capacitance, and low saturation voltage, suitable for general-purpose switching and amplification applications.
TRANS NPN/PNP 65V 100MA 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BC856BSHF-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |