Texas Instruments CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS CSD19501KCS

Description
80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS 3-TO-220 -55 to 175
Request a Quote
Description
80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS 3-TO-220 -55 to 175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD19501KCS is an 80V N-Channel NexFET,Ñ¢ Power MOSFET from Texas Instruments, designed for high-efficiency power conversion applications. It features a low on-resistance of 5.5mΩ at a gate-to-source voltage of 10V, which helps minimize conduction losses. The device is avalanche rated and has a maximum continuous drain current of 100A, with a pulsed drain current capability of up to 305A. This MOSFET operates within a temperature range of -55°C to 175°C and is housed in a TO-220 plastic package, making it suitable for various applications including synchronous rectification and motor control. The device is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. Its low thermal resistance and gate charge characteristics contribute to efficient performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The CSD19501KCS is an 80V N-Channel NexFET,Ñ¢ Power MOSFET from Texas Instruments, designed for high-efficiency power conversion applications. It features a low on-resistance of 5.5mΩ at a gate-to-source voltage of 10V, which helps minimize conduction losses. The device is avalanche rated and has a maximum continuous drain current of 100A, with a pulsed drain current capability of up to 305A. This MOSFET operates within a temperature range of -55°C to 175°C and is housed in a TO-220 plastic package, making it suitable for various applications including synchronous rectification and motor control. The device is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. Its low thermal resistance and gate charge characteristics contribute to efficient performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Dallas, TX, United States
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS
CSD19501KCS
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS CSD19501KCS
80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS 3-TO-220 -55 to 175

80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS 3-TO-220 -55 to 175

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19501KCS - 202951-CSD19501KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19501KCS
202951-CSD19501KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19501KCS 202951-CSD19501KCS
Manufacturer: Texas Instruments Win Source Part Number: 202951-CSD19501KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 217W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 3.2V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3980pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202951-CSD19501KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 217W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 3.2V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 3980pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-37286-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37286-5-ND
Single FETs, MOSFETs 296-37286-5-ND
N-Channel 80V 100A (Ta) 217W (Tc) Through Hole TO-220-3

N-Channel 80V 100A (Ta) 217W (Tc) Through Hole TO-220-3

Buy Now Datasheet
 - CSD19501KCS - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 80V, 0.0079ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Power Field-Effect Transistor, 100A I(D), 80V, 0.0079ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 6.6 mOhm TO-220 MOSFET Transistor
278-CSD19501KCS
N-Channel 6.6 mOhm TO-220 MOSFET Transistor 278-CSD19501KCS
80-V, N channel NexFET™ power MOSFET, single TO-220, 6.6 mOhm 3-TO-220 -55 to 175 Product overview: CSD19501KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.6 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.6 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19501KCS can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single TO-220, 6.6 mOhm 3-TO-220 -55 to 175 Product overview: CSD19501KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.6 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.6 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19501KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments - 26AJ5577 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments
26AJ5577
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments 26AJ5577
MOSFET, N CHANNEL, 80V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19501KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19501KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19501KCS
MOSFET N-CH 80V 100A TO220-3

MOSFET N-CH 80V 100A TO220-3

Supplier's Site
MOSFET N-CH 80V 100A TO220 - 815-CSD19501KCS - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 100A TO220
815-CSD19501KCS
MOSFET N-CH 80V 100A TO220 815-CSD19501KCS
MOSFET N-CH 80V 100A TO220

MOSFET N-CH 80V 100A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V N-CH NexFET Pwr MOSFET

MOSFET 80V N-CH NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19501KCS 202951-CSD19501KCS 296-37286-5-ND CSD19501KCS 278-CSD19501KCS 26AJ5577 CSD19501KCS 815-CSD19501KCS CSD19501KCS
Product Name CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19501KCS Single FETs, MOSFETs N-Channel 6.6 mOhm TO-220 MOSFET Transistor Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 80V 100A TO220 MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 80 volts 80 volts 80 volts
IDSS 146000 milliamps 100000 milliamps
QG 38 nC
Package Type TO-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data