Qorvo 650V 85A TO220 MOSFET Transistor UF3C065030T3S

Description
MOSFET N-CH 650V 85A TO220-3 Product overview: UF3C065030T3S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 85A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UF3C065030T3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 85A TO220-3 Product overview: UF3C065030T3S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 85A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UF3C065030T3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 85A TO220 MOSFET Transistor
278-UF3C065030T3S
650V 85A TO220 MOSFET Transistor 278-UF3C065030T3S
MOSFET N-CH 650V 85A TO220-3 Product overview: UF3C065030T3S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 85A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UF3C065030T3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 85A TO220-3 Product overview: UF3C065030T3S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 85A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UF3C065030T3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030T3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C065030T3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C065030T3S
MOSFET N-CH 650V 85A TO220-3

MOSFET N-CH 650V 85A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V/30mOhm SiC FAST CASCODE G3 TO-220-3L REDUCED Rth

MOSFET 650V/30mOhm SiC FAST CASCODE G3 TO-220-3L REDUCED Rth

Buy Now Datasheet
Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic - 47AK1748 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic
47AK1748
Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic 47AK1748
SIC SCHOTTKY DIODE, 650V, 85A, TO-220 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 85A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-UF3C065030T3S UF3C065030T3S UF3C065030T3S 47AK1748
Product Name 650V 85A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFP4310Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers