NPN double transistor in a very small SOT363-3 (SC-88) surface-mounted package, providing two transistors in one unit to reduce component count and board space. Each transistor has a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA, with a DC current gain of at least 110 at V_CE = 5 V and I_C = 2 mA. The device is qualified to AEC-Q101 for automotive applications and has a maximum total power dissipation of 300 mW per device. Thermal resistance from junction to ambient in free air is 416 K/W per device.
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC846S-QH | 1727-BC846S-QHTR-ND |
| Product Name | NPN general purpose double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |