Nexperia B.V. Flip Flops 74AUP2G80GD,125

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFDFN
Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74AUP2G80GD,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFDFN

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFDFN

Buy Now Datasheet
Logic - Flip Flops - 74AUP2G80GD,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP2G80GD,125
Logic - Flip Flops 74AUP2G80GD,125
IC FF D-TYPE DUAL 1BIT 8XSON

IC FF D-TYPE DUAL 1BIT 8XSON

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74AUP2G80GD,125 74AUP2G80GD,125
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-3785-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74AC377SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details