Nexperia B.V. Flip-Flop Type Nexperia 74LVC273D 118.

Description
Flip-Flop Type:D; Logic Case Style:SOIC; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Flip-Flop Type:D; Logic Case Style:SOIC; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop Type Nexperia - 24AC3273 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop Type Nexperia
24AC3273
Flip-Flop Type Nexperia 24AC3273
Flip-Flop Type:D; Logic Case Style:SOIC; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Flip-Flop Type:D; Logic Case Style:SOIC; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 24AC3273
Product Name Flip-Flop Type Nexperia
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details