Nexperia B.V. Flip Flops 74AUP2G79GM,125

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad
Request a Quote Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 1727-6886-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6886-2-ND
Flip Flops 1727-6886-2-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - 74AUP2G79GM,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP2G79GM,125
Logic - Flip Flops 74AUP2G79GM,125
IC FF D-TYPE DUAL 1BIT 8XQFN

IC FF D-TYPE DUAL 1BIT 8XQFN

Supplier's Site Datasheet
Flip Flops - 74AUP2G79GM,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1727-6886-2-ND 74AUP2G79GM,125 74AUP2G79GM,125
Product Name Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Output Characteristics Non-Inverted
Propagation Delay 5.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HC173D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details