Nexperia B.V. Dual 4-bit binary ripple counter 74HCT393BQ-Q100X

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-bit binary ripple counter - 74HCT393BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-bit binary ripple counter
74HCT393BQ-Q100X
Dual 4-bit binary ripple counter 74HCT393BQ-Q100X
The 74HC393-Q100; 74HCT393-Q100 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC393-Q100: CMOS level For 74HCT393-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Two 4-bit binary counters with individual clocks Divide by any binary module up to 28 in one package Two master resets to clear each 4-bit counter individually DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC393-Q100; 74HCT393-Q100 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC393-Q100: CMOS level
    • For 74HCT393-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Two 4-bit binary counters with individual clocks
  • Divide by any binary module up to 28 in one package
  • Two master resets to clear each 4-bit counter individually
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Counters, Dividers - 74HCT393BQ-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT393BQ-Q100X
Counters, Dividers 74HCT393BQ-Q100X
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT393BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT393BQ-Q100X
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT393BQ-Q100X
IC BIN COUNTER DL 4BIT 14DHVQFN

IC BIN COUNTER DL 4BIT 14DHVQFN

Supplier's Site
Logic - Counters, Dividers - 74HCT393BQ-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT393BQ-Q100X
Logic - Counters, Dividers 74HCT393BQ-Q100X
IC DUAL 4BIT RIPP COUNT 14DHVQFN

IC DUAL 4BIT RIPP COUNT 14DHVQFN

Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT393BQ-Q100XTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT393BQ-Q100XTR-ND
Counters, Dividers 1727-74HCT393BQ-Q100XTR-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited DigiKey
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT393BQ-Q100X 74HCT393BQ-Q100X 74HCT393BQ-Q100X 74HCT393BQ-Q100X 1727-74HCT393BQ-Q100XTR-ND
Product Name Dual 4-bit binary ripple counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Synchronous; Synchronous / Asynchronous Asynchronous
Supply Voltage 5V; 4.5 - 5.5 4.5 V ~ 5.5 V
Package Type SOT762-1 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Logic Family TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter with oscillator - 74LV4060PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.0 - 5.5
View Details
9 suppliers
14-stage binary ripple counter - 74HCT4020D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 5V; 4.5 - 5.5
View Details
5 suppliers
Dual 4-bit binary ripple counter - 74HC393BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
8 suppliers
Johnson decade counter with 10 decoded outputs - 74HCT4017BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
6 suppliers