Nexperia B.V. 14-stage binary ripple counter with oscillator 74LV4060PW,118

Description
The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on-chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote
Description
The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on-chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV4060 is a 14-stage binary ripple counter/divider and oscillator designed for low-voltage applications, operating within a voltage range of 1.0 V to 5.5 V, with optimization for 1.0 V to 3.6 V. It features ten buffered outputs and an asynchronous master reset function. The device supports both RC and crystal oscillator configurations, allowing flexibility in design. The counter increments on the negative-going transition of the input signal and can accept TTL input levels between 2.7 V and 3.6 V. It is compliant with JEDEC standard no. 7A and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The product is available in multiple package types, including DIP16, SO16, SSOP16, and TSSOP16, and operates within a temperature range of -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74LV4060 is a 14-stage binary ripple counter/divider and oscillator designed for low-voltage applications, operating within a voltage range of 1.0 V to 5.5 V, with optimization for 1.0 V to 3.6 V. It features ten buffered outputs and an asynchronous master reset function. The device supports both RC and crystal oscillator configurations, allowing flexibility in design. The counter increments on the negative-going transition of the input signal and can accept TTL input levels between 2.7 V and 3.6 V. It is compliant with JEDEC standard no. 7A and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The product is available in multiple package types, including DIP16, SO16, SSOP16, and TSSOP16, and operates within a temperature range of -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter with oscillator - 74LV4060PW,118 - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter with oscillator
74LV4060PW,118
14-stage binary ripple counter with oscillator 74LV4060PW,118
The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on-chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits

The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 V to 5.5 V
  • Optimized for low voltage applications from 1.0 V to 3.6 V
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C
  • Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C
  • All active components on-chip
  • RC or crystal oscillator configuration
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Control counters
  • Timers
  • Frequency dividers
  • Time-delay circuits
Supplier's Site Datasheet
 - 74LV4060PW,118 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-74LV4060PW,118CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74LV4060PW,118CT-ND
Counters, Dividers 1727-74LV4060PW,118CT-ND
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Buy Now Datasheet
Counters, Dividers - 1727-74LV4060PW,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74LV4060PW,118DKR-ND
Counters, Dividers 1727-74LV4060PW,118DKR-ND
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Buy Now Datasheet
Counters, Dividers - 1727-74LV4060PW,118TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74LV4060PW,118TR-ND
Counters, Dividers 1727-74LV4060PW,118TR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74LV4060PW,118 - 1009075-74LV4060PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74LV4060PW,118
1009075-74LV4060PW,118
Logic - Logic - Counters, Dividers - 74LV4060PW,118 1009075-74LV4060PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009075-74LV4060PW,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 90MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009075-74LV4060PW,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 90MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia - 74AH2688 - Newark, An Avnet Company
Chicago, IL, United States
Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia
74AH2688
Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia 74AH2688
BINARY RIPPLE COUNTER/DIVIDER, 125DEG C ROHS COMPLIANT: YES

BINARY RIPPLE COUNTER/DIVIDER, 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LV4060PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74LV4060PW,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 74LV4060PW,118
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
74LV4060PW,118
Logic ICs >> Counters / Dividers 74LV4060PW,118
Negative Edge 1V~5.5V 14 1 90MHz TSSOP-16 Counters / Dividers ROHS

Negative Edge 1V~5.5V 14 1 90MHz TSSOP-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Counters, Dividers - 74LV4060PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74LV4060PW,118
Logic - Counters, Dividers 74LV4060PW,118
IC 14STAGE BINARY RIPPLE 16TSSOP

IC 14STAGE BINARY RIPPLE 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - 74LV4060PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LV4060PW,118
Counters, Dividers 74LV4060PW,118
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74LV4060PW,118 74LV4060PW,118 1727-74LV4060PW,118CT-ND 1009075-74LV4060PW,118 74AH2688 74LV4060PW,118 74LV4060PW,118 74LV4060PW,118 74LV4060PW,118
Product Name 14-stage binary ripple counter with oscillator Counters, Dividers Logic - Logic - Counters, Dividers - 74LV4060PW,118 Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Counters, Dividers Logic ICs >> Counters / Dividers Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Asynchronous Synchronous
Supply Voltage +7.0 1 V ~ 5.5 V 1V~5.5V 1 V ~ 5.5 V
Package Type SOT403-1 SOT403-1 SOT403 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SSOP SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 1727-3532-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers
 - 74HCT4040D,652 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SO16
View Details
3 suppliers
 - 74HCT390D,652 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SO16
View Details
4 suppliers
Dual 4-bit binary ripple counter - 74LV393PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +4.6
View Details
5 suppliers