- Trained on our vast library of engineering resources.

Nexperia B.V. Johnson decade counter with 10 decoded outputs 74HCT4017BQ,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Johnson decade counter with 10 decoded outputs - 74HCT4017BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Johnson decade counter with 10 decoded outputs
74HCT4017BQ,115
Johnson decade counter with 10 decoded outputs 74HCT4017BQ,115
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4017: CMOS level
    • For 74HCT4017: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74HCT4017BQ,115 - 765516-74HCT4017BQ,115 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Counters, Dividers - 74HCT4017BQ,115
765516-74HCT4017BQ,115
Logic - Logic - Counters, Dividers - 74HCT4017BQ,115 765516-74HCT4017BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765516-74HCT4017BQ,1 15 Series: 74HCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-VFQFN Exposed Pad Mounting: SMD Logic Type: Counter, Decade Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 10 Direction: Up Reset: Asynchronous Count Rate: 67MHz Family Name: 74HCT4017 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DHVQFN (2.5x3.5) Alternative Parts (Cross-Reference): 74HCT4017BQ-Q100X; 74HCT4017D; 74HCT4017N,652; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765516-74HCT4017BQ,115
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 10
Direction: Up
Reset: Asynchronous
Count Rate: 67MHz
Family Name: 74HCT4017
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DHVQFN (2.5x3.5)
Alternative Parts (Cross-Reference): 74HCT4017BQ-Q100X; 74HCT4017D; 74HCT4017N,652;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Logic - Counters, Dividers - 74HCT4017BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4017BQ,115
Logic - Counters, Dividers 74HCT4017BQ,115
IC JOHNSON DECADE CNTR 16-DHVQFN

IC JOHNSON DECADE CNTR 16-DHVQFN

Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT4017BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4017BQ,115TR-ND
Counters, Dividers 1727-74HCT4017BQ,115TR-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT4017BQ,115CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4017BQ,115CT-ND
Counters, Dividers 1727-74HCT4017BQ,115CT-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT4017BQ,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4017BQ,115DKR-ND
Counters, Dividers 1727-74HCT4017BQ,115DKR-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Counters, Dividers - 74HCT4017BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4017BQ,115
Counters, Dividers 74HCT4017BQ,115
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4017BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT4017BQ,115
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT4017BQ,115
IC DECADE COUNTER 10BIT 16DHVQFN

IC DECADE COUNTER 10BIT 16DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Lingto Electronic Limited DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4017BQ,115 765516-74HCT4017BQ,115 74HCT4017BQ,115 1727-74HCT4017BQ,115TR-ND 74HCT4017BQ,115 74HCT4017BQ,115
Product Name Johnson decade counter with 10 decoded outputs Logic - Logic - Counters, Dividers - 74HCT4017BQ,115 Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Type Johnson BCD/Decade Counter
Counter Category Asynchronous Synchronous Synchronous; Asynchronous
Supply Voltage 5V; 4.5 - 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOT763-1 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

12-stage binary ripple counter - 74HCT4040PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 5V; 4.5 - 5.5
View Details
7 suppliers
Dual 4-bit synchronous binary counter - 74HC4520D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
5 suppliers
14-stage binary ripple counter - 74HCT4020BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 5V; 4.5 - 5.5
View Details
5 suppliers
5-stage Johnson decade counter - HEF4017BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
6 suppliers