Nexperia B.V. Dual 4-bit binary ripple counter 74HC393BQ,115

Description
The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC393: CMOS level For 74HCT393: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Two 4-bit binary counters with individual clocks Divide by any binary module up to 28 in one package Two master resets to clear each 4-bit counter individually
Request a Quote Datasheet
Description
The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC393: CMOS level For 74HCT393: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Two 4-bit binary counters with individual clocks Divide by any binary module up to 28 in one package Two master resets to clear each 4-bit counter individually
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-bit binary ripple counter - 74HC393BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-bit binary ripple counter
74HC393BQ,115
Dual 4-bit binary ripple counter 74HC393BQ,115
The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC393: CMOS level For 74HCT393: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Two 4-bit binary counters with individual clocks Divide by any binary module up to 28 in one package Two master resets to clear each 4-bit counter individually

The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC393: CMOS level
    • For 74HCT393: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Two 4-bit binary counters with individual clocks
  • Divide by any binary module up to 28 in one package
  • Two master resets to clear each 4-bit counter individually
Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74HC393BQ,115 - 1008404-74HC393BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC393BQ,115
1008404-74HC393BQ,115
Logic - Logic - Counters, Dividers - 74HC393BQ,115 1008404-74HC393BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008404-74HC393BQ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 107MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DHVQFN (2.5x3) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008404-74HC393BQ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 107MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74HC393BQ,115 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PQCC14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PQCC14

Supplier's Site Datasheet
Counters, Dividers - 1727-3290-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3290-1-ND
Counters, Dividers 1727-3290-1-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Buy Now Datasheet
Counters, Dividers - 1727-3290-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3290-6-ND
Counters, Dividers 1727-3290-6-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Buy Now Datasheet
Counters, Dividers - 1727-3290-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3290-2-ND
Counters, Dividers 1727-3290-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC393BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC393BQ,115
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC393BQ,115
IC BIN COUNTER DL 4BIT 14DHVQFN

IC BIN COUNTER DL 4BIT 14DHVQFN

Supplier's Site
Binary Ripple Counter, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2456 - Newark, An Avnet Company
Chicago, IL, United States
Binary Ripple Counter, -40 To 125Deg C Rohs Compliant Nexperia
74AH2456
Binary Ripple Counter, -40 To 125Deg C Rohs Compliant Nexperia 74AH2456
BINARY RIPPLE COUNTER, -40 TO 125DEG C ROHS COMPLIANT: YES

BINARY RIPPLE COUNTER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Counters, Dividers - 74HC393BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC393BQ,115
Counters, Dividers 74HC393BQ,115
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Counters, Dividers - 74HC393BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC393BQ,115
Logic - Counters, Dividers 74HC393BQ,115
IC DUAL 4BIT BINAR RIPP 14DHVQFN

IC DUAL 4BIT BINAR RIPP 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC393BQ,115 1008404-74HC393BQ,115 74HC393BQ,115 1727-3290-1-ND 74HC393BQ,115 74AH2456 74HC393BQ,115 74HC393BQ,115
Product Name Dual 4-bit binary ripple counter Logic - Logic - Counters, Dividers - 74HC393BQ,115 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Binary Ripple Counter, -40 To 125Deg C Rohs Compliant Nexperia Counters, Dividers Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous; Synchronous / Asynchronous
Supply Voltage +7 2 V ~ 6 V 2 V ~ 6 V
Package Type SOT762-1 SOT762-1 14-DHVQFN (2.5x3) SOT762 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data