Nexperia B.V. Flip Flops 74HC73PW,112

Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC73PW,112 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 74HC73PW,112-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC73PW,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC73PW,112
Integrated Circuits (ICs) - Logic - Flip Flops 74HC73PW,112
IC FF JK TYPE DUAL 1BIT 14TSSOP

IC FF JK TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Flip Flops - 74HC73PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC73PW,112
Flip Flops 74HC73PW,112
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC73PW,112 74HC73PW,112-ND 74HC73PW,112 74HC73PW,112
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type J-K J-K
Supply Voltage 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GN,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers