Nex Flow Air Products Corp. Low/High Range Sound Level Meter 91004

Description
Model 91004 Low/High Range Sound Level Meter Dual range Type 2 digital sound level meter with backlit LCD display Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards High and low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit areas Complete with microphone wind screen and 9V battery Sound Level Meter: A Nex Flow™ Sound Level Meter can monitor the noise levels in a manufacturing operation.
Datasheet
Description
Model 91004 Low/High Range Sound Level Meter Dual range Type 2 digital sound level meter with backlit LCD display Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards High and low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit areas Complete with microphone wind screen and 9V battery Sound Level Meter: A Nex Flow™ Sound Level Meter can monitor the noise levels in a manufacturing operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low/High Range Sound Level Meter - 91004 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Low/High Range Sound Level Meter
91004
Low/High Range Sound Level Meter 91004
Model 91004 Low/High Range Sound Level Meter Dual range Type 2 digital sound level meter with backlit LCD display Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards High and low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit areas Complete with microphone wind screen and 9V battery Sound Level Meter: A Nex Flow™ Sound Level Meter can monitor the noise levels in a manufacturing operation.

Model 91004 Low/High Range Sound Level Meter

  • Dual range Type 2 digital sound level meter with backlit LCD display

Sound Level Meter Features:

  • High accuracy meets ANSI and IEC 651 type 2 standards
  • High and low measuring ranges
  • Data Hold and Max Hold functions
  • Backlit display to view in dimly lit areas
  • Complete with microphone wind screen and 9V battery

Sound Level Meter:

  • A Nex Flow™ Sound Level Meter can monitor the noise levels in a manufacturing operation.
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 91004
Product Name Low/High Range Sound Level Meter
Meter Style Sound Level Meter
Level Range 35 to 135 dB re 20µPa
Accuracy 1.5 dB
Measurement Modes A-Weighted SPL; C-Weighted SPL
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 1232337 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Class 1 Data Logging Sound Level Meter with Certificate - PCE-430 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details