Newport MKS Motorized Linear Stage, Steel, 150 mm Travel, Stepper Motor, Vacuum Compatible UTS150PPV6

Description
The UTS150PPV6 is a vacuum compatible stepper motor driven linear translation stage with a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high output torque of the stepper motor minimizes the risk of lost steps and provides optimum MIM. Vacuum Compatible The UTS-PPV6 are the vacuum compatible versions of the UTS stepper motor stage. They can be used in a vacuum environment down to 10-6 Torr. Their performance is the same as their corresponding UTS-PP stepper motor stage, except that the maximum speed is 10 mm/sec and centered load capacity is 100 N. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes anti-backlash preloading and a sophisticated decoupling system that prevents lead screw eccentricity errors from affecting stage movement. All Steel Stage Construction UTS series linear stages feature all-steel construction with preloaded linear ball bearing slides. Steel has an almost 3-times greater stiffness than aluminum, and provides the UTS stages comparable stiffness to the popular ILS series, but in a much more compact and significantly lower profile package. The homogenous steel design minimizes thermal stress and eliminates bi-metal bending effects of aluminum stages. The result is more consistent performance than other aluminum stage designs. Economical Stepper Motor Drive The stepper motor version is a cost-effective solution for less demanding applications. When used with our XPS, ESP301, or SMC100PP controllers with high micro-stepping capability, low-noise operation and very small incremental motions are guaranteed. Position is attained by the number of commanded steps and micro-steps. For this purpose, the stepper motor is directly attached to the lead screw with a proprietary bellow coupling with high-torsion stiffness and no gear or belt drive in between. The high output torque of the stepper motor also minimizes the risk of lost steps and provides optimum motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage. Plug and Play ESP Motion Controller Compatible The UTS is an ESP compatible stage. When connected to a Newport controller, it is quickly recognized and its operating parameters are configured without the need for user input, facilitating the startup and usability of the UTS. This Plug and Play feature is not only transparent to the use, but it also ensures the safe operation of the stage.
Request a Quote Datasheet
Description
The UTS150PPV6 is a vacuum compatible stepper motor driven linear translation stage with a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high output torque of the stepper motor minimizes the risk of lost steps and provides optimum MIM. Vacuum Compatible The UTS-PPV6 are the vacuum compatible versions of the UTS stepper motor stage. They can be used in a vacuum environment down to 10-6 Torr. Their performance is the same as their corresponding UTS-PP stepper motor stage, except that the maximum speed is 10 mm/sec and centered load capacity is 100 N. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes anti-backlash preloading and a sophisticated decoupling system that prevents lead screw eccentricity errors from affecting stage movement. All Steel Stage Construction UTS series linear stages feature all-steel construction with preloaded linear ball bearing slides. Steel has an almost 3-times greater stiffness than aluminum, and provides the UTS stages comparable stiffness to the popular ILS series, but in a much more compact and significantly lower profile package. The homogenous steel design minimizes thermal stress and eliminates bi-metal bending effects of aluminum stages. The result is more consistent performance than other aluminum stage designs. Economical Stepper Motor Drive The stepper motor version is a cost-effective solution for less demanding applications. When used with our XPS, ESP301, or SMC100PP controllers with high micro-stepping capability, low-noise operation and very small incremental motions are guaranteed. Position is attained by the number of commanded steps and micro-steps. For this purpose, the stepper motor is directly attached to the lead screw with a proprietary bellow coupling with high-torsion stiffness and no gear or belt drive in between. The high output torque of the stepper motor also minimizes the risk of lost steps and provides optimum motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage. Plug and Play ESP Motion Controller Compatible The UTS is an ESP compatible stage. When connected to a Newport controller, it is quickly recognized and its operating parameters are configured without the need for user input, facilitating the startup and usability of the UTS. This Plug and Play feature is not only transparent to the use, but it also ensures the safe operation of the stage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, 150 mm Travel, Stepper Motor, Vacuum Compatible - UTS150PPV6 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, 150 mm Travel, Stepper Motor, Vacuum Compatible
UTS150PPV6
Motorized Linear Stage, Steel, 150 mm Travel, Stepper Motor, Vacuum Compatible UTS150PPV6
The UTS150PPV6 is a vacuum compatible stepper motor driven linear translation stage with a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high output torque of the stepper motor minimizes the risk of lost steps and provides optimum MIM. Vacuum Compatible The UTS-PPV6 are the vacuum compatible versions of the UTS stepper motor stage. They can be used in a vacuum environment down to 10-6 Torr. Their performance is the same as their corresponding UTS-PP stepper motor stage, except that the maximum speed is 10 mm/sec and centered load capacity is 100 N. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes anti-backlash preloading and a sophisticated decoupling system that prevents lead screw eccentricity errors from affecting stage movement. All Steel Stage Construction UTS series linear stages feature all-steel construction with preloaded linear ball bearing slides. Steel has an almost 3-times greater stiffness than aluminum, and provides the UTS stages comparable stiffness to the popular ILS series, but in a much more compact and significantly lower profile package. The homogenous steel design minimizes thermal stress and eliminates bi-metal bending effects of aluminum stages. The result is more consistent performance than other aluminum stage designs. Economical Stepper Motor Drive The stepper motor version is a cost-effective solution for less demanding applications. When used with our XPS, ESP301, or SMC100PP controllers with high micro-stepping capability, low-noise operation and very small incremental motions are guaranteed. Position is attained by the number of commanded steps and micro-steps. For this purpose, the stepper motor is directly attached to the lead screw with a proprietary bellow coupling with high-torsion stiffness and no gear or belt drive in between. The high output torque of the stepper motor also minimizes the risk of lost steps and provides optimum motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage. Plug and Play ESP Motion Controller Compatible The UTS is an ESP compatible stage. When connected to a Newport controller, it is quickly recognized and its operating parameters are configured without the need for user input, facilitating the startup and usability of the UTS. This Plug and Play feature is not only transparent to the use, but it also ensures the safe operation of the stage.

The UTS150PPV6 is a vacuum compatible stepper motor driven linear translation stage with a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high output torque of the stepper motor minimizes the risk of lost steps and provides optimum MIM.

Vacuum Compatible

The UTS-PPV6 are the vacuum compatible versions of the UTS stepper motor stage. They can be used in a vacuum environment down to 10-6 Torr. Their performance is the same as their corresponding UTS-PP stepper motor stage, except that the maximum speed is 10 mm/sec and centered load capacity is 100 N.

Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.

Diamond-Corrected Lead Screw Drive


Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes anti-backlash preloading and a sophisticated decoupling system that prevents lead screw eccentricity errors from affecting stage movement.

All Steel Stage Construction

UTS series linear stages feature all-steel construction with preloaded linear ball bearing slides. Steel has an almost 3-times greater stiffness than aluminum, and provides the UTS stages comparable stiffness to the popular ILS series, but in a much more compact and significantly lower profile package. The homogenous steel design minimizes thermal stress and eliminates bi-metal bending effects of aluminum stages. The result is more consistent performance than other aluminum stage designs.

Economical Stepper Motor Drive

The stepper motor version is a cost-effective solution for less demanding applications. When used with our XPS, ESP301, or SMC100PP controllers with high micro-stepping capability, low-noise operation and very small incremental motions are guaranteed. Position is attained by the number of commanded steps and micro-steps. For this purpose, the stepper motor is directly attached to the lead screw with a proprietary bellow coupling with high-torsion stiffness and no gear or belt drive in between. The high output torque of the stepper motor also minimizes the risk of lost steps and provides optimum motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage.

Plug and Play ESP Motion Controller Compatible

The UTS is an ESP compatible stage. When connected to a Newport controller, it is quickly recognized and its operating parameters are configured without the need for user input, facilitating the startup and usability of the UTS. This Plug and Play feature is not only transparent to the use, but it also ensures the safe operation of the stage.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number UTS150PPV6
Product Name Motorized Linear Stage, Steel, 150 mm Travel, Stepper Motor, Vacuum Compatible
Stroke or X-Axis Travel 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro Z, Pico XY, 8-32, 1/4-20 - 9063-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Triple Divide, 0.5 in, YZ Pico, X Micro, 8-32, 1/4-20 - 9065-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, Triple Divide, 12.7 mm, Y Pico, X Micro, M4, M6 - 9065-XY-NP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details