Newport MKS Linear Stage Bundle, Three 460A-X Linear Stages and SM-13 Micrometers, 1/4-20 460A-X-MIC

Description
The 460A-X-MIC is a special bundle of three 460A-X Linear Stages included with all required SM-13 Micrometers. The 460A-X 0.5 inch (12.7 mm) Travel Quick-Mount Linear Stage has an integrated, yet modular, design allowing for increased versatility. The 460A-X features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. The SM-13 Vernier Micrometer is a standard drive for most Newport stages, including the 460A-Series stages. It has a 13 mm travel range and a 9 lb. load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 μm, with vernier reading of 1 μm. Stainless Steel Ball-Bearings for Smooth Translation The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation. Fast Side Tab Mounting Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems. Low Profile Design Fits in Tight Spaces Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.
Request a Quote
Description
The 460A-X-MIC is a special bundle of three 460A-X Linear Stages included with all required SM-13 Micrometers. The 460A-X 0.5 inch (12.7 mm) Travel Quick-Mount Linear Stage has an integrated, yet modular, design allowing for increased versatility. The 460A-X features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. The SM-13 Vernier Micrometer is a standard drive for most Newport stages, including the 460A-Series stages. It has a 13 mm travel range and a 9 lb. load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 μm, with vernier reading of 1 μm. Stainless Steel Ball-Bearings for Smooth Translation The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation. Fast Side Tab Mounting Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems. Low Profile Design Fits in Tight Spaces Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage Bundle, Three 460A-X Linear Stages and SM-13 Micrometers, 1/4-20 - 460A-X-MIC - Newport MKS
Irvine, CA, United States
Linear Stage Bundle, Three 460A-X Linear Stages and SM-13 Micrometers, 1/4-20
460A-X-MIC
Linear Stage Bundle, Three 460A-X Linear Stages and SM-13 Micrometers, 1/4-20 460A-X-MIC
The 460A-X-MIC is a special bundle of three 460A-X Linear Stages included with all required SM-13 Micrometers. The 460A-X 0.5 inch (12.7 mm) Travel Quick-Mount Linear Stage has an integrated, yet modular, design allowing for increased versatility. The 460A-X features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. The SM-13 Vernier Micrometer is a standard drive for most Newport stages, including the 460A-Series stages. It has a 13 mm travel range and a 9 lb. load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 μm, with vernier reading of 1 μm. Stainless Steel Ball-Bearings for Smooth Translation The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation. Fast Side Tab Mounting Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems. Low Profile Design Fits in Tight Spaces Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.

The 460A-X-MIC is a special bundle of three 460A-X Linear Stages included with all required SM-13 Micrometers. The 460A-X 0.5 inch (12.7 mm) Travel Quick-Mount Linear Stage has an integrated, yet modular, design allowing for increased versatility. The 460A-X features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods. The SM-13 Vernier Micrometer is a standard drive for most Newport stages, including the 460A-Series stages. It has a 13 mm travel range and a 9 lb. load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 μm, with vernier reading of 1 μm.

Stainless Steel Ball-Bearings for Smooth Translation

The light-weight aluminum construction translates using stainless steel ball bearings running along opposing pairs of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad deviation.

Fast Side Tab Mounting

Most standard stages mount beneath the translating component, requiring proper positioning to expose the mounting through holes. With the 460A Series Quick-Mount Linear Stages, however, convenient external mounting tabs eliminate this need. These stages offer the easiest mounting, regardless of the stage's initial position, for fast implementation into optical systems.

Low Profile Design Fits in Tight Spaces

Both X and XY configurations of these stages have the same minimum profile height of 1 in. to fit easily anywhere. Stainless steel actuator mounts are compatible with either manual or motorized actuators to accommodate your precision needs, sold with (-MIC models) or without actuators included.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 460A-X-MIC
Product Name Linear Stage Bundle, Three 460A-X Linear Stages and SM-13 Micrometers, 1/4-20
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Crossed-Roller, 0.5 in., X Pico, Y Micro, 8-32, 1/4-20 - 9066-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Gothic-Arch, 40 x 40 mm, Micro X, Pico YZ, M4 and M6 - 9062-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20 - 9065-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, 8-32 - 9061-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details