Newport MKS XZ Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads 9064-XZ-M

Description
The 9064-XZ-M Triple Divide XZ Axis Translation Stage is built using two single-axis 28 mm travel stages and our 90° adapter. The micrometer clamp on the vertical stage is positioned so the weight is held by the actuator, not on the spring, creating a greater load capacity for your applications. An extra pair of holes on the platform allows you to easily convert this vertical stage to a horizontal stage when you want to reconfigure your setup. M4 and M6 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.
Request a Quote
Description
The 9064-XZ-M Triple Divide XZ Axis Translation Stage is built using two single-axis 28 mm travel stages and our 90° adapter. The micrometer clamp on the vertical stage is positioned so the weight is held by the actuator, not on the spring, creating a greater load capacity for your applications. An extra pair of holes on the platform allows you to easily convert this vertical stage to a horizontal stage when you want to reconfigure your setup. M4 and M6 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XZ Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads - 9064-XZ-M - Newport MKS
Irvine, CA, United States
XZ Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads
9064-XZ-M
XZ Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads 9064-XZ-M
The 9064-XZ-M Triple Divide XZ Axis Translation Stage is built using two single-axis 28 mm travel stages and our 90° adapter. The micrometer clamp on the vertical stage is positioned so the weight is held by the actuator, not on the spring, creating a greater load capacity for your applications. An extra pair of holes on the platform allows you to easily convert this vertical stage to a horizontal stage when you want to reconfigure your setup. M4 and M6 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.

The 9064-XZ-M Triple Divide XZ Axis Translation Stage is built using two single-axis 28 mm travel stages and our 90° adapter. The micrometer clamp on the vertical stage is positioned so the weight is held by the actuator, not on the spring, creating a greater load capacity for your applications. An extra pair of holes on the platform allows you to easily convert this vertical stage to a horizontal stage when you want to reconfigure your setup. M4 and M6 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9064-XZ-M
Product Name XZ Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads
Axis Configuration X-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Positioner, XYZθz, Bare, FPH-S, FPH-J, or FPH-DJ - FPR-1A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 40x40 mm, Z Micro, XY Pico, 8-32, 1/4-20 - 9062-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Optical Fiber Coupler, GRIN Lens, Polarization Preserving Fibers - F-926 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
Linear Stage, High-Performance, Low-Profile, 1.81 in. Travel, 1/4-20 - 433 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.81 inch (46 mm)
View Details